Panduit Corp. Self Laminating Cable Id Markers; Marker Type Panduit S200X650YAJ

Description
SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 165.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:165.1mmRoHS Compliant: Yes
Datasheet
Description
SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 165.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:165.1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Laminating Cable Id Markers; Marker Type Panduit - 63K9189 - Newark, An Avnet Company
Chicago, IL, United States
Self Laminating Cable Id Markers; Marker Type Panduit
63K9189
Self Laminating Cable Id Markers; Marker Type Panduit 63K9189
SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 165.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:165.1mmRoHS Compliant: Yes

SELF LAMINATING CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 165.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:165.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 63K9189
Product Name Self Laminating Cable Id Markers; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2691866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.866 inch (22 mm)
View Details
Wire Marker Card - LWM-0-10 - LEM Products, Inc.
Specs
Material Vinyl
View Details