Panduit Corp. Labels, Labeling S200X400YAJ

Description
"White Self Laminating Label 2.00"" x 4.00"" (50.8mm x 101.6mm)"
Request a Quote Datasheet
Description
"White Self Laminating Label 2.00"" x 4.00"" (50.8mm x 101.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 298-18726-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
298-18726-ND
Labels, Labeling 298-18726-ND
"White Self Laminating Label 2.00"" x 4.00"" (50.8mm x 101.6mm)"

"White Self Laminating Label 2.00"" x 4.00"" (50.8mm x 101.6mm)"

Buy Now Datasheet
LASER, SELF-LAM LABEL, 2.00
Wilmington, MA, United States
LASER, SELF-LAM LABEL, 2.00" POLYESTER,
S200X400YAJ
LASER, SELF-LAM LABEL, 2.00" POLYESTER, S200X400YAJ
LASER, SELF-LAM LABEL, 2.00" POLYESTER,

LASER, SELF-LAM LABEL, 2.00" POLYESTER,

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Label Materials Label Materials
Product Number 298-18726-ND S200X400YAJ
Product Name Labels, Labeling LASER, SELF-LAM LABEL, 2.00" POLYESTER,
Materials of Construction Plastic / Film; Polyester Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Polyester - XF-445 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Gloss White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Pre-printed Labels - 4506029 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details