Panduit Corp. Self-Laminating, Cable Marker Label Cassette; Marker Type Panduit S100X650VAC

Description
SELF-LAMINATING, CABLE MARKER LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 165.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Colour:WhiteRoHS Compliant: Yes
Datasheet
Description
SELF-LAMINATING, CABLE MARKER LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 165.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Colour:WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Laminating, Cable Marker Label Cassette; Marker Type Panduit - 67K8423 - Newark, An Avnet Company
Chicago, IL, United States
Self-Laminating, Cable Marker Label Cassette; Marker Type Panduit
67K8423
Self-Laminating, Cable Marker Label Cassette; Marker Type Panduit 67K8423
SELF-LAMINATING, CABLE MARKER LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 165.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Colour:WhiteRoHS Compliant: Yes

SELF-LAMINATING, CABLE MARKER LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 165.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 67K8423
Product Name Self-Laminating, Cable Marker Label Cassette; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details