Panduit Corp. Label Cassette, Vinyl, 25.4Mm X 57.2Mm; Marker Type Panduit S100X225VAM

Description
LABEL CASSETTE, VINYL, 25.4MM X 57.2MM; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL CASSETTE, VINYL, 25.4MM X 57.2MM; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Cassette, Vinyl, 25.4Mm X 57.2Mm; Marker Type Panduit - 52AH1049 - Newark, An Avnet Company
Chicago, IL, United States
Label Cassette, Vinyl, 25.4Mm X 57.2Mm; Marker Type Panduit
52AH1049
Label Cassette, Vinyl, 25.4Mm X 57.2Mm; Marker Type Panduit 52AH1049
LABEL CASSETTE, VINYL, 25.4MM X 57.2MM; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes

LABEL CASSETTE, VINYL, 25.4MM X 57.2MM; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 52AH1049
Product Name Label Cassette, Vinyl, 25.4Mm X 57.2Mm; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-6 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details