Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X225TAD-A

Description
Win Source Part Number: 1308721-S100X225TAD- A Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 61305631532,298-1808 8 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308721-S100X225TAD- A Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 61305631532,298-1808 8 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308721-S100X225TAD-A
Cables, Wires - Management - Labels, Labeling 1308721-S100X225TAD-A
Win Source Part Number: 1308721-S100X225TAD- A Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 61305631532,298-1808 8 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Win Source Part Number: 1308721-S100X225TAD-A
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 5,000
Material: Polyvinylidene Fluoride (PVDF)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 61305631532,298-18088
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308721-S100X225TAD-A
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length - 3023027-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers