Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X225T1T

Description
Win Source Part Number: 1308720-S100X225T1T Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Thermal Transfer Printer Standard Package: 1,500 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-20354,S100X225T1 T,07498333648 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308720-S100X225T1T Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Thermal Transfer Printer Standard Package: 1,500 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-20354,S100X225T1 T,07498333648 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308720-S100X225T1T
Cables, Wires - Management - Labels, Labeling 1308720-S100X225T1T
Win Source Part Number: 1308720-S100X225T1T Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Thermal Transfer Printer Standard Package: 1,500 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-20354,S100X225T1 T,07498333648 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Win Source Part Number: 1308720-S100X225T1T
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Thermal Transfer Printer
Standard Package: 1,500
Material: Polyvinylidene Fluoride (PVDF)
Temperature Range - Operating: -53°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-20354,S100X225T1T,07498333648
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308720-S100X225T1T
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details