Panduit Corp. Self-Laminating Cable Id Label Cassette; Marker Type Panduit S100X160VAC

Description
SELF-LAMINATING CABLE ID LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:40.6mm RoHS Compliant: Yes
Datasheet
Description
SELF-LAMINATING CABLE ID LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:40.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Laminating Cable Id Label Cassette; Marker Type Panduit - 67K8419 - Newark, An Avnet Company
Chicago, IL, United States
Self-Laminating Cable Id Label Cassette; Marker Type Panduit
67K8419
Self-Laminating Cable Id Label Cassette; Marker Type Panduit 67K8419
SELF-LAMINATING CABLE ID LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:40.6mm RoHS Compliant: Yes

SELF-LAMINATING CABLE ID LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:40.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire Marker, Vinyl, 25.4Mm X 40.6Mm, Wht; Marker Type Panduit - 61AC8465 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Vinyl, 25.4Mm X 40.6Mm, Wht; Marker Type Panduit
61AC8465
Wire Marker, Vinyl, 25.4Mm X 40.6Mm, Wht; Marker Type Panduit 61AC8465
WIRE MARKER, VINYL, 25.4MM X 40.6MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 40.6mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

WIRE MARKER, VINYL, 25.4MM X 40.6MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 40.6mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 67K8419 61AC8465
Product Name Self-Laminating Cable Id Label Cassette; Marker Type Panduit Wire Marker, Vinyl, 25.4Mm X 40.6Mm, Wht; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2053561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene with Metal Particles
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wrapping Labels for Laser Printers - FLEXIMARK® LCK Labels - LAPP
Specs
Wire & Cable Markers Pre-printed Markers; Custom Characters
Material Polyester (PET / PBT)
Diameter 0.275 to 1.420 inch (6.98 to 36.07 mm)
View Details