Win Source Part Number: 1308736-S100X150YCJ
Category: Cables, Wires - Management>Labels, Labeling
Color: Brown
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 2,500
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: S100X150YCJ,07498308
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308736-S100X150YCJ |
| Product Name | Cables, Wires - Management - Labels, Labeling |