Panduit Corp. Wire Marker, Vinyl, 25.4Mm X 38.1Mm, Yel; Marker Type Panduit S100X150VITY

Description
WIRE MARKER, VINYL, 25.4MM X 38.1MM, YEL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Yellow; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
WIRE MARKER, VINYL, 25.4MM X 38.1MM, YEL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Yellow; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Vinyl, 25.4Mm X 38.1Mm, Yel; Marker Type Panduit - 61AC8463 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Vinyl, 25.4Mm X 38.1Mm, Yel; Marker Type Panduit
61AC8463
Wire Marker, Vinyl, 25.4Mm X 38.1Mm, Yel; Marker Type Panduit 61AC8463
WIRE MARKER, VINYL, 25.4MM X 38.1MM, YEL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Yellow; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

WIRE MARKER, VINYL, 25.4MM X 38.1MM, YEL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Yellow; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 61AC8463
Product Name Wire Marker, Vinyl, 25.4Mm X 38.1Mm, Yel; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details