Panduit Corp. Self-Laminating Cable Id Label Cassette; Marker Type Panduit S100X125VAC

Description
SELF-LAMINATING CABLE ID LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 31.75mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:31.75mm RoHS Compliant: Yes
Datasheet
Description
SELF-LAMINATING CABLE ID LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 31.75mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:31.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Laminating Cable Id Label Cassette; Marker Type Panduit - 67K8417 - Newark, An Avnet Company
Chicago, IL, United States
Self-Laminating Cable Id Label Cassette; Marker Type Panduit
67K8417
Self-Laminating Cable Id Label Cassette; Marker Type Panduit 67K8417
SELF-LAMINATING CABLE ID LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 31.75mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:31.75mm RoHS Compliant: Yes

SELF-LAMINATING CABLE ID LABEL CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 31.75mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 67K8417
Product Name Self-Laminating Cable Id Label Cassette; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details