Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X075VA6Y

Description
Win Source Part Number: 1308694-S100X075VA6Y Category: Cables, Wires - Management>Labels, Labeling Series: VIPER™ LS6 Color: White Package: Bulk For Use With/Related Products: Panduit LS6 Printer (Handheld) Standard Package: 1 Material: Vinyl ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: Q3290209B,S100X075VA 6,S100X075VA6 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 0.75" (25.4mm x 19.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308694-S100X075VA6Y Category: Cables, Wires - Management>Labels, Labeling Series: VIPER™ LS6 Color: White Package: Bulk For Use With/Related Products: Panduit LS6 Printer (Handheld) Standard Package: 1 Material: Vinyl ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: Q3290209B,S100X075VA 6,S100X075VA6 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 0.75" (25.4mm x 19.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308694-S100X075VA6Y
Cables, Wires - Management - Labels, Labeling 1308694-S100X075VA6Y
Win Source Part Number: 1308694-S100X075VA6Y Category: Cables, Wires - Management>Labels, Labeling Series: VIPER™ LS6 Color: White Package: Bulk For Use With/Related Products: Panduit LS6 Printer (Handheld) Standard Package: 1 Material: Vinyl ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: Q3290209B,S100X075VA 6,S100X075VA6 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 0.75" (25.4mm x 19.1mm)

Win Source Part Number: 1308694-S100X075VA6Y
Category: Cables, Wires - Management>Labels, Labeling
Series: VIPER™ LS6
Color: White
Package: Bulk
For Use With/Related Products: Panduit LS6 Printer (Handheld)
Standard Package: 1
Material: Vinyl
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: Q3290209B,S100X075VA6,S100X075VA6
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.00" x 0.75" (25.4mm x 19.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308694-S100X075VA6Y
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0804 - 101207741 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
Splash Proof Cable Assembly - 60033A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 550mm, Latches - G125-MC12605L4-0550F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details