Panduit Corp. Wire Marker, Pet, 19.1Mm X 38.1Mm, White; Marker Type Panduit S075X150YAJ

Description
WIRE MARKER, PET, 19.1Mm x 38.1MM, WHITE; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:19.1Mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
WIRE MARKER, PET, 19.1Mm x 38.1MM, WHITE; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:19.1Mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Pet, 19.1Mm X 38.1Mm, White; Marker Type Panduit - 61AC8457 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Pet, 19.1Mm X 38.1Mm, White; Marker Type Panduit
61AC8457
Wire Marker, Pet, 19.1Mm X 38.1Mm, White; Marker Type Panduit 61AC8457
WIRE MARKER, PET, 19.1Mm x 38.1MM, WHITE; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:19.1Mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

WIRE MARKER, PET, 19.1Mm x 38.1MM, WHITE; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:19.1Mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Wire Marker, Pet, 19.1Mm X 38.1Mm, White; Marker Type Panduit - 04M0107 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Pet, 19.1Mm X 38.1Mm, White; Marker Type Panduit
04M0107
Wire Marker, Pet, 19.1Mm X 38.1Mm, White; Marker Type Panduit 04M0107
WIRE MARKER, PET, 19.1Mm x 38.1MM, WHITE; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

WIRE MARKER, PET, 19.1Mm x 38.1MM, WHITE; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 61AC8457
Product Name Wire Marker, Pet, 19.1Mm X 38.1Mm, White; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details