Panduit Corp. Wire Marker, Vinyl, 19.1Mm X 38.1Mm, Wht; Marker Type Panduit S075X150VATY

Description
WIRE MARKER, VINYL, 19.1MM X 38.1MM, WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.1mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, VINYL, 19.1MM X 38.1MM, WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.1mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Vinyl, 19.1Mm X 38.1Mm, Wht; Marker Type Panduit - 04M0106 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Vinyl, 19.1Mm X 38.1Mm, Wht; Marker Type Panduit
04M0106
Wire Marker, Vinyl, 19.1Mm X 38.1Mm, Wht; Marker Type Panduit 04M0106
WIRE MARKER, VINYL, 19.1MM X 38.1MM, WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.1mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

WIRE MARKER, VINYL, 19.1MM X 38.1MM, WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.1mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 04M0106
Product Name Wire Marker, Vinyl, 19.1Mm X 38.1Mm, Wht; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details