Panduit Corp. Cables, Wires - Management - Labels, Labeling S075X125T1T

Description
Win Source Part Number: 1308746-S075X125T1T Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Thermal Transfer Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498333597,S075X125 T1T,298-23403 Product Status: Obsolete Label Type: Self Laminating Label Size: 0.75" x 1.25" (19.05mm x 31.75mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308746-S075X125T1T Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Thermal Transfer Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498333597,S075X125 T1T,298-23403 Product Status: Obsolete Label Type: Self Laminating Label Size: 0.75" x 1.25" (19.05mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308746-S075X125T1T
Cables, Wires - Management - Labels, Labeling 1308746-S075X125T1T
Win Source Part Number: 1308746-S075X125T1T Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Thermal Transfer Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498333597,S075X125 T1T,298-23403 Product Status: Obsolete Label Type: Self Laminating Label Size: 0.75" x 1.25" (19.05mm x 31.75mm)

Win Source Part Number: 1308746-S075X125T1T
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Thermal Transfer Printer
Standard Package: 5,000
Material: Polyvinylidene Fluoride (PVDF)
Temperature Range - Operating: -53°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498333597,S075X125T1T,298-23403
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 0.75" x 1.25" (19.05mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308746-S075X125T1T
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-6162-6xxx | Sensor cable, PUR, 4 x 0.5 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details