Panduit Corp. Wire Marker Labels, Self-Lam, 19.1Mm W, White; Marker Type Panduit S075X075VAC

Description
WIRE MARKER LABELS, SELF-LAM, 19.1MM W, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.1mm x 19.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER LABELS, SELF-LAM, 19.1MM W, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.1mm x 19.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Labels, Self-Lam, 19.1Mm W, White; Marker Type Panduit - 04M0098 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Labels, Self-Lam, 19.1Mm W, White; Marker Type Panduit
04M0098
Wire Marker Labels, Self-Lam, 19.1Mm W, White; Marker Type Panduit 04M0098
WIRE MARKER LABELS, SELF-LAM, 19.1MM W, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.1mm x 19.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

WIRE MARKER LABELS, SELF-LAM, 19.1MM W, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.1mm x 19.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 04M0098
Product Name Wire Marker Labels, Self-Lam, 19.1Mm W, White; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Book - WMB-1V - ALL-STATES, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Cloth
View Details