Panduit Corp. Self-Laminating, Printable Cable Marker Labels; Marker Type Panduit S050X150YAJ

Description
SELF-LAMINATING, PRINTABLE CABLE MARKER LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
SELF-LAMINATING, PRINTABLE CABLE MARKER LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Laminating, Printable Cable Marker Labels; Marker Type Panduit - 08J3915 - Newark, An Avnet Company
Chicago, IL, United States
Self-Laminating, Printable Cable Marker Labels; Marker Type Panduit
08J3915
Self-Laminating, Printable Cable Marker Labels; Marker Type Panduit 08J3915
SELF-LAMINATING, PRINTABLE CABLE MARKER LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

SELF-LAMINATING, PRINTABLE CABLE MARKER LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 08J3915
Product Name Self-Laminating, Printable Cable Marker Labels; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Markers - 0826611:A-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details