Panduit Corp. Labels, Self-Lam, 12.7Mm X 31.8Mm, White, 5000Pk; Marker Type Panduit S050X150VATY

Description
LABELS, SELF-LAM, 12.7MM X 31.8MM, WHITE, 5000PK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 31.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:White RoHS Compliant: Yes
Datasheet
Description
LABELS, SELF-LAM, 12.7MM X 31.8MM, WHITE, 5000PK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 31.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Self-Lam, 12.7Mm X 31.8Mm, White, 5000Pk; Marker Type Panduit - 51K9618 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Self-Lam, 12.7Mm X 31.8Mm, White, 5000Pk; Marker Type Panduit
51K9618
Labels, Self-Lam, 12.7Mm X 31.8Mm, White, 5000Pk; Marker Type Panduit 51K9618
LABELS, SELF-LAM, 12.7MM X 31.8MM, WHITE, 5000PK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 31.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:White RoHS Compliant: Yes

LABELS, SELF-LAM, 12.7MM X 31.8MM, WHITE, 5000PK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 31.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51K9618
Product Name Labels, Self-Lam, 12.7Mm X 31.8Mm, White, 5000Pk; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details