WIRE MARKER, VINYL, 12.7MM X 38.1MM, WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 51K9619 |
| Product Name | Wire Marker, Vinyl, 12.7Mm X 38.1Mm, Wht; Marker Type Panduit |