Panduit Corp. Cables, Wires - Management - Labels, Labeling S050X150T1T

Description
Win Source Part Number: 1308747-S050X150T1T Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Thermal Transfer Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20346,0749833359 5,S050X150T1T Product Status: Obsolete Label Type: Self Laminating Label Size: 0.50" x 1.50" (12.7mm x 38.1mm)
Request a Quote
Description
Win Source Part Number: 1308747-S050X150T1T Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Thermal Transfer Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20346,0749833359 5,S050X150T1T Product Status: Obsolete Label Type: Self Laminating Label Size: 0.50" x 1.50" (12.7mm x 38.1mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308747-S050X150T1T
Cables, Wires - Management - Labels, Labeling 1308747-S050X150T1T
Win Source Part Number: 1308747-S050X150T1T Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Thermal Transfer Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20346,0749833359 5,S050X150T1T Product Status: Obsolete Label Type: Self Laminating Label Size: 0.50" x 1.50" (12.7mm x 38.1mm)

Win Source Part Number: 1308747-S050X150T1T
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Thermal Transfer Printer
Standard Package: 5,000
Material: Polyvinylidene Fluoride (PVDF)
Temperature Range - Operating: -53°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-20346,07498333595,S050X150T1T
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 0.50" x 1.50" (12.7mm x 38.1mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308747-S050X150T1T
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
ZK2000-8182-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details