LABEL CASSETTE, VINYL, 12.7MM X 31.8MM; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:12.7mm x 31.8mm; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 52AH1044 |
| Product Name | Label Cassette, Vinyl, 12.7Mm X 31.8Mm; Marker Type Panduit |
| Wire & Cable Markers | Pre-printed Markers |