Panduit Corp. Cable Id Labels, Self-Lam, 12.7Mm W, White, 450/cassette; Marker Type Panduit S050X075VAC

Description
CABLE ID LABELS, SELF-LAM, 12.7MM W, WHITE, 450/CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 19.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Body Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
CABLE ID LABELS, SELF-LAM, 12.7MM W, WHITE, 450/CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 19.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Body Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Labels, Self-Lam, 12.7Mm W, White, 450/cassette; Marker Type Panduit - 67K8413 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Labels, Self-Lam, 12.7Mm W, White, 450/cassette; Marker Type Panduit
67K8413
Cable Id Labels, Self-Lam, 12.7Mm W, White, 450/cassette; Marker Type Panduit 67K8413
CABLE ID LABELS, SELF-LAM, 12.7MM W, WHITE, 450/CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 19.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Body Material:Vinyl RoHS Compliant: Yes

CABLE ID LABELS, SELF-LAM, 12.7MM W, WHITE, 450/CASSETTE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 19.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Body Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 67K8413
Product Name Cable Id Labels, Self-Lam, 12.7Mm W, White, 450/cassette; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Halogen-free Character Holders - FLEXIMARK® MINI/MAXI Type PTE/PTES Holders - LAPP
Specs
Wire & Cable Markers Tags; Character Holders
Material Halogen-Free Polyethylene
Operating Temperature -75 to 80 C (-103 to 176 F)
View Details