Panduit Corp. Thread-Forming Grounding Screws; Thread Size Imperial Panduit RGTS-CY

Description
THREAD-FORMING GROUNDING SCREWS; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; For Use With:Telecommunicati on Cabinet Racks RoHS Compliant: Yes
Datasheet
Description
THREAD-FORMING GROUNDING SCREWS; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; For Use With:Telecommunicati on Cabinet Racks RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thread-Forming Grounding Screws; Thread Size Imperial Panduit - 72K9339 - Newark, An Avnet Company
Chicago, IL, United States
Thread-Forming Grounding Screws; Thread Size Imperial Panduit
72K9339
Thread-Forming Grounding Screws; Thread Size Imperial Panduit 72K9339
THREAD-FORMING GROUNDING SCREWS; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; For Use With:Telecommunicati on Cabinet Racks RoHS Compliant: Yes

THREAD-FORMING GROUNDING SCREWS; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; For Use With:Telecommunication Cabinet Racks RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 72K9339
Product Name Thread-Forming Grounding Screws; Thread Size Imperial Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7857 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
PS10 Flush-Mounted Screw - Unified - PS10-832-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details