The RGEJ1057PFY is a #10 AWG (6mm¬=) equipment jumper designed for grounding applications. It features a length of 57 inches (1.45 meters) and is terminated with a 90° bent lug on one end for connection to a grounding strip or busbar. The jumper is supplied with 0.16 oz. (5cc) of antioxidant to enhance conductivity and prevent corrosion. Additionally, it includes two each of #12-24 x 1/2", M6 x 12mm, #10-32 x 1/2", and M5 x 12mm thread-forming screws for secure installation. This product is suitable for use with cabinet racks and complies with US and international grounding requirements, making it a reliable choice for high-density grounding needs.
Win Source Part Number: 1145796-RGEJ1057PFY
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: StructuredGround™
Features: 57.000" (1447.80mm) Length
Package: Bulk
Accessory Type: Grounding Kit
For Use With/Related Products: Cabinet Racks
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Panduit Corp
Other Names: RGEJ1057PFY-ND,298-2
Base Product Number: RGEJ1057
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | RGEJ1057PFY |
| Product Name | Boxes, Enclosures, Racks - Rack Accessories |