Takachi Electronics Enclosure Co., Ltd. Pcb Enclosure, Abs, White; Enclosure Type Takachi PS-65W

Description
PCB ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:11mm; External Width - Metric:35mm; External Depth - Metric:65mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:11mm; External Width - Metric:35mm; External Depth - Metric:65mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7660 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Enclosure, Abs, White; Enclosure Type Takachi
83X7660
Pcb Enclosure, Abs, White; Enclosure Type Takachi 83X7660
PCB ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:11mm; External Width - Metric:35mm; External Depth - Metric:65mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

PCB ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:11mm; External Width - Metric:35mm; External Depth - Metric:65mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X7660
Product Name Pcb Enclosure, Abs, White; Enclosure Type Takachi
Length 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 110-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers