Panduit Corp. Wire Marker, Vinyl, 25.4Mm X 57.2Mm, Wht; Marker Type Panduit R100X225V1C

Description
WIRE MARKER, VINYL, 25.4Mm x 57.2MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Turn-Tell P1 Series RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, VINYL, 25.4Mm x 57.2MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Turn-Tell P1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Vinyl, 25.4Mm X 57.2Mm, Wht; Marker Type Panduit - 34T2716 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Vinyl, 25.4Mm X 57.2Mm, Wht; Marker Type Panduit
34T2716
Wire Marker, Vinyl, 25.4Mm X 57.2Mm, Wht; Marker Type Panduit 34T2716
WIRE MARKER, VINYL, 25.4Mm x 57.2MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Turn-Tell P1 Series RoHS Compliant: Yes

WIRE MARKER, VINYL, 25.4Mm x 57.2MM, WHT; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Turn-Tell P1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 34T2716
Product Name Wire Marker, Vinyl, 25.4Mm X 57.2Mm, Wht; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-64 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details