Panduit Corp. Wire Marker Label, Cassette, White/black 25.4Mm X 38.1Mm; Marker Type Panduit R100X150V1C

Description
WIRE MARKER LABEL, CASSETTE, WHITE/BLACK 25.4MM X 38.1MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White, Black; Product Range:P1 RoHS Compliant: Yes
Description
WIRE MARKER LABEL, CASSETTE, WHITE/BLACK 25.4MM X 38.1MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White, Black; Product Range:P1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Label, Cassette, White/black 25.4Mm X 38.1Mm; Marker Type Panduit - 81R3152 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Label, Cassette, White/black 25.4Mm X 38.1Mm; Marker Type Panduit
81R3152
Wire Marker Label, Cassette, White/black 25.4Mm X 38.1Mm; Marker Type Panduit 81R3152
WIRE MARKER LABEL, CASSETTE, WHITE/BLACK 25.4MM X 38.1MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White, Black; Product Range:P1 RoHS Compliant: Yes

WIRE MARKER LABEL, CASSETTE, WHITE/BLACK 25.4MM X 38.1MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White, Black; Product Range:P1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 81R3152
Product Name Wire Marker Label, Cassette, White/black 25.4Mm X 38.1Mm; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Markers - 5614-61742810-ND - DigiKey
Specs
Material Polypropylene (PP)
Operating Temperature -18 to 90 C (-0 to 194 F)
View Details