24-PORT ANGLED PATCH PANEL IN BL
QN PATCH PNL, RJ45, 24PORT; Connector Type:RJ45; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes
24-PORT ANGLED PATCH PANEL IN BL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Patch Panels | Patch Panels | Patch Panels |
| Product Number | 298-12847-ND | 41M8507 | QAPP24BL |
| Product Name | Patchbay, Jack Panels | Qn Patch Pnl, Rj45, 24Port; Connector Type Panduit | Patchbay, Jack Panels |
| Cable Specifications | Fiber Optic Cable |