Panduit Corp. Cable Tie Mount, Winged Push Mount, Natu PWMS-H25-C

Description
Cable Tie Mount, Winged Push Mount, Natu
Request a Quote Datasheet
Description
Cable Tie Mount, Winged Push Mount, Natu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount, Winged Push Mount, Natu - PWMS-H25-C - Heilind Electronics, Inc.
Wilmington, MA, United States
Cable Tie Mount, Winged Push Mount, Natu
PWMS-H25-C
Cable Tie Mount, Winged Push Mount, Natu PWMS-H25-C
Cable Tie Mount, Winged Push Mount, Natu

Cable Tie Mount, Winged Push Mount, Natu

Buy Now
Cable Ties - Holders and Mountings - PWMS-H25-C - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
PWMS-H25-C
Cable Ties - Holders and Mountings PWMS-H25-C
CABLE TIE HLDR SGL PUSH WING MNT

CABLE TIE HLDR SGL PUSH WING MNT

Supplier's Site Datasheet
Cable Tie Mount; Mount Fixing Type Panduit - 89F2508 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
89F2508
Cable Tie Mount; Mount Fixing Type Panduit 89F2508
CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.5mm; Width:7.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.5mm; Width:7.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PWMS-H25-C PWMS-H25-C 89F2508
Product Name Cable Tie Mount, Winged Push Mount, Natu Cable Ties - Holders and Mountings Cable Tie Mount; Mount Fixing Type Panduit
Length 0.6102 inch (15.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers