Panduit Corp. Ring Connectors PV4-14R-T

Description
Ring Terminal Connector 1/4 Stud Flat Sided 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Flat Sided 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15709-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15709-ND
Ring Connectors 298-15709-ND
Ring Terminal Connector 1/4 Stud Flat Sided 4 AWG Crimp

Ring Terminal Connector 1/4 Stud Flat Sided 4 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 4Awg, Yel; Stud Size - Metric Panduit
34T2522
Terminal, Ring Tongue, 1/4", 4Awg, Yel; Stud Size - Metric Panduit 34T2522
TERMINAL, RING TONGUE, 1/4", 4AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:PV Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 4AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:PV Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15709-ND 34T2522
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 4Awg, Yel; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7824A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details