Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp
TERMINAL, RING TONGUE, #8, 22AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:PV Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10087-ND | 48AC9887 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #8, 22Awg, Yellow; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |