CONN SPADE TERM 18-22AWG #6 RED
Locking Fork Terminal, vinyl insulated,
TERMINAL, FORK TONGUE, M3.5, 18AWG, RED; Product Range:PV-LF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-10535-ND | PV18-6LF-MY | PV18-6LF-MY | 14AC0841 |
| Product Name | Terminals - Spade Connectors | Locking Fork Terminal, vinyl insulated, | Terminals | Terminal, Fork Tongue, M3.5, 18Awg, Red; Product Range Panduit |
| Terminal Type | Fork Terminal; Spring, Snap | Fork Terminal | Spade Crimp |