CONN SPADE TERM 14-16AWG #8 BLU
Terminals Locking Fork Term expanded vinyl in
TERMINAL, FORK TONGUE, M4, 14AWG, BLU; Product Range:PV-LFX Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15669-ND | PV14-8LFX-C | 14AC0836 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork Tongue, M4, 14Awg, Blu; Product Range Panduit |
| Terminal Type | Fork Terminal; Spring, Snap | Spade Crimp |