Panduit Corp. Terminals - Spade Connectors PV14-8F-C

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15663-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15663-ND
Terminals - Spade Connectors 298-15663-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Terminal, Fork, #8, 16-14Awg, Blu; Product Range Panduit - 14AC2062 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, #8, 16-14Awg, Blu; Product Range Panduit
14AC2062
Terminal, Fork, #8, 16-14Awg, Blu; Product Range Panduit 14AC2062
TERMINAL, FORK, #8, 16-14AWG, BLU; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, FORK, #8, 16-14AWG, BLU; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PV14-8F-C
Terminals PV14-8F-C
Terminals Fork Terminal vinyl insulated 16 - 14awg

Terminals Fork Terminal vinyl insulated 16 - 14awg

Buy Now Datasheet
TERMINAL,FORK VINYL INSULATED; 16-14AWG; #8 STUD - 70044414 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,FORK VINYL INSULATED; 16-14AWG; #8 STUD
70044414
TERMINAL,FORK VINYL INSULATED; 16-14AWG; #8 STUD 70044414
Fork Terminal, Vinyl Insulated - Funnel Entry Panduit Terminals are designed for fast, consistent installation and lasting reliability. Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance Fork terminals with a narrow tongue (FN) are ideal for high density applications VINYL INSULATED TERMINAL BARREL FEATURES Brazed barrel seam assure a quality crimp Internal serrations assure good wire contact and maximize tensile strength VINYL INSULATION FEATURES Funnel entry speeds wire insertion for faster assembly and lower installed costs Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out Industry standard color coding to indicate wire range VOLTAGE/TEMPERATURE RATINGS 600V; 105¡ C (221¡ F) operating temperature

Fork Terminal, Vinyl Insulated - Funnel Entry
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance
  • Fork terminals with a narrow tongue (FN) are ideal for high density applications
    VINYL INSULATED TERMINAL BARREL FEATURES
  • Brazed barrel seam assure a quality crimp
  • Internal serrations assure good wire contact and maximize tensile strength
    VINYL INSULATION FEATURES
  • Funnel entry speeds wire insertion for faster assembly and lower installed costs
  • Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out
  • Industry standard color coding to indicate wire range
    VOLTAGE/TEMPERATURE RATINGS
    600V; 105¡ C (221¡ F) operating temperature
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15663-ND 14AC2062 PV14-8F-C 70044414
Product Name Terminals - Spade Connectors Terminal, Fork, #8, 16-14Awg, Blu; Product Range Panduit Terminals TERMINAL,FORK VINYL INSULATED; 16-14AWG; #8 STUD
Terminal Type Fork Terminal; Standard Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Terminals - Turret Connectors - 36-1613-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details