Panduit Corp. Terminals - Spade Connectors PV14-6LF-C

Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15655-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15655-ND
Terminals - Spade Connectors 298-15655-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PV14-6LF-C
Terminals PV14-6LF-C
Terminals LCKG FORK TERM BLUE VINYL INS 18-14AWG

Terminals LCKG FORK TERM BLUE VINYL INS 18-14AWG

Buy Now Datasheet
TERMINAL,FORK VINYL INSULATED; 16-14AWG; #6 STUD - 70044412 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,FORK VINYL INSULATED; 16-14AWG; #6 STUD
70044412
TERMINAL,FORK VINYL INSULATED; 16-14AWG; #6 STUD 70044412
Locking Fork Terminal, Vinyl Insulated - Funnel Entry Insulation support Brazed seam

Locking Fork Terminal, Vinyl Insulated - Funnel Entry

  • Insulation support
  • Brazed seam
Supplier's Site
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit - 13AC4761 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit
13AC4761
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit 13AC4761
TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:PV-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:PV-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15655-ND PV14-6LF-C 70044412 13AC4761
Product Name Terminals - Spade Connectors Terminals TERMINAL,FORK VINYL INSULATED; 16-14AWG; #6 STUD Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit
Terminal Type Fork Terminal; Spring, Snap Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details