Panduit Corp. Terminals - Spade Connectors PV14-10F-M

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-10661-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-10661-ND
Terminals - Spade Connectors 298-10661-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminal, Fork Tongue, #10, 14Awg; Product Range Panduit - 13AC4758 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, 14Awg; Product Range Panduit
13AC4758
Terminal, Fork Tongue, #10, 14Awg; Product Range Panduit 13AC4758
TERMINAL, FORK TONGUE, #10, 14AWG; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Insulator Colour:BlueRoHS Compliant: Yes

TERMINAL, FORK TONGUE, #10, 14AWG; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Insulator Colour:BlueRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PV14-10F-M
Terminals PV14-10F-M
Terminals FORK 16-14 AWG # 10

Terminals FORK 16-14 AWG # 10

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10661-ND 13AC4758 PV14-10F-M
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #10, 14Awg; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details