CONN WIRE PIN TERM 10-12AWG
Terminals Pin Terminal vinyl insuld 12 - 10 A
TERMINAL, PIN, 2.54MM, CRIMP, YEL; Product Range:PV-P Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.54mm; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Pin Terminal, Vinyl Insulated - Funnel Entry
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15628-ND | PV10-P55-LY | 14AC2048 | 70044406 |
| Product Name | Terminals - Wire Pin Connectors | Terminals | Terminal, Pin, 2.54Mm, Crimp, Yel; Product Range Panduit | Pin Terminal, 12 10 AWG, vinyl insulated, .55 pin length |
| Terminal Type | Pin Terminal; Barrel, Bullet | Connector Pin | Pin Terminal |