CONN SPADE TERM 10-12AWG #8 YEL
Terminals Locking Fork Term expanded vinyl in
TERMINAL, FORK TONGUE, M4, 10AWG, YEL; Product Range:PV-LFX Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-20268-ND | PV10-8LFX-D | 48AC9769 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork Tongue, M4, 10Awg, Yel; Product Range Panduit |
| Terminal Type | Fork Terminal; Spring, Snap | Spade Crimp |