CONN SPADE TERM 10-12AWG #8 YEL
Locking Fork Terminal, Vinyl Insulated - Funnel Entry
Terminals LCK FORK 12-10 # YEL
TERMINAL, FORK TONGUE, #8, 10AWG; Product Range:PV-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15623-ND | 70044404 | PV10-8LF-L | 13AC4755 |
| Product Name | Terminals - Spade Connectors | TERMINAL,FORK VINYL INSULATED; 12-10AWG; #8 STUD | Terminals | Terminal, Fork Tongue, #8, 10Awg; Product Range Panduit |
| Terminal Type | Fork Terminal; Spring, Snap | Fork Terminal | Spade Crimp |