Panduit Corp. Locking Fork Terminal, vinyl insulated, PV10-8LF-D

Description
Locking Fork Terminal, vinyl insulated,
Request a Quote Datasheet
Description
Locking Fork Terminal, vinyl insulated,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Fork Terminal, vinyl insulated, - PV10-8LF-D - Heilind Electronics, Inc.
Wilmington, MA, United States
Locking Fork Terminal, vinyl insulated,
PV10-8LF-D
Locking Fork Terminal, vinyl insulated, PV10-8LF-D
Locking Fork Terminal, vinyl insulated,

Locking Fork Terminal, vinyl insulated,

Buy Now
Terminals - Spade Connectors - 298-10660-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-10660-ND
Terminals - Spade Connectors 298-10660-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Terminal, Fork Tongue, M4, 10Awg, Yel; Product Range Panduit - 14AC0830 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M4, 10Awg, Yel; Product Range Panduit
14AC0830
Terminal, Fork Tongue, M4, 10Awg, Yel; Product Range Panduit 14AC0830
TERMINAL, FORK TONGUE, M4, 10AWG, YEL; Product Range:PV-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M4, 10AWG, YEL; Product Range:PV-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
PV10-8LF-D
Terminals PV10-8LF-D
Terminals VYL-FORK 12-10 YEL #8

Terminals VYL-FORK 12-10 YEL #8

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number PV10-8LF-D 298-10660-ND 14AC0830 PV10-8LF-D
Product Name Locking Fork Terminal, vinyl insulated, Terminals - Spade Connectors Terminal, Fork Tongue, M4, 10Awg, Yel; Product Range Panduit Terminals
Terminal Type Fork Terminal Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Bootlace Ferrules - 1787333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details