Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MULTICONDUCTOR CABLES
PANDUIT CORP.
PUP6004GR-WLPZ -- MULTIPLE CONDUCTOR CABLES
Panduit Corp.
Multiple Conductor Cables
PUP6004GR-WLPZ
Description
CABLE CAT6 8COND 23AWG GRN 1000'
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CABLE CAT6 8COND 23AWG GRN 1000'
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
298-PUP6004GR-WLPZ-ND
Multiple Conductor Cables
298-PUP6004GR-WLPZ-ND
CABLE CAT6 8COND 23AWG GRN 1000'
CABLE CAT6 8COND 23AWG GRN 1000'
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Multiconductor Cables
Product Number
298-PUP6004GR-WLPZ-ND
Product Name
Multiple Conductor Cables
Product Category
Cable
Unlock Full Specs
to access all available technical data
Similar Products
Flexco Microwave, Inc.
Flexible Coaxial Cable 26.5 GHz
FCB92
Specs
Product Category
Cable Assembly
Cable Jacket
Neoprene (optional feature); Polyolefin
Cable Conductor
Solid SPC
View Details
RS Components, Ltd.
Twisted Pair & Multicore Data Cable
534069
Specs
Product Category
Cable Assembly
Cable Conductor
Copper; Copper
Rated Temperature
-20 to 80 C (-4 to 176 F)
View Details
New England Wire Technologies Corporation
PFA Insulated Cable, 250V 260C
Specs
Product Category
Cable
Cable Jacket
PFA
Cable Insulation
PFA
View Details
BRIM Electronics, Inc.
Retractile Communication Cord
132
Specs
Product Category
Cable
Cable Jacket
TPR, vinyl -Byron
Cable Conductor
Copper
View Details