Panduit Corp. Cable Tie, 384Mm, Nylon 6.6, Black; Cable Tie Material Panduit PUME925-4E-C350

Description
CABLE TIE, 384MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:384mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, 384MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:384mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 384Mm, Nylon 6.6, Black; Cable Tie Material Panduit - 58AC3651 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 384Mm, Nylon 6.6, Black; Cable Tie Material Panduit
58AC3651
Cable Tie, 384Mm, Nylon 6.6, Black; Cable Tie Material Panduit 58AC3651
CABLE TIE, 384MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:384mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

CABLE TIE, 384MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:384mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 58AC3651
Product Name Cable Tie, 384Mm, Nylon 6.6, Black; Cable Tie Material Panduit
Length 15.12 inch (384 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details