Panduit Corp. Wire Splice Connectors PSN16-M

Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-20 AWG Blue
Request a Quote Datasheet
Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-20 AWG Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15585-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15585-ND
Wire Splice Connectors 298-15585-ND
Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-20 AWG Blue

Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-20 AWG Blue

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PSN16-M
Terminals PSN16-M
Terminals Parallel Splice NYL insuld 20 - 16

Terminals Parallel Splice NYL insuld 20 - 16

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15585-ND PSN16-M
Product Name Wire Splice Connectors Terminals
Contact Size (AWG) 16 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details