Panduit Corp. Self-Laminating Cable Labels; Marker Type Panduit PSCB-5Y

Description
SELF-LAMINATING CABLE LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 127mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; External Height:1" RoHS Compliant: Yes
Datasheet
Description
SELF-LAMINATING CABLE LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 127mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; External Height:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Laminating Cable Labels; Marker Type Panduit - 51K6081 - Newark, An Avnet Company
Chicago, IL, United States
Self-Laminating Cable Labels; Marker Type Panduit
51K6081
Self-Laminating Cable Labels; Marker Type Panduit 51K6081
SELF-LAMINATING CABLE LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 127mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; External Height:1" RoHS Compliant: Yes

SELF-LAMINATING CABLE LABELS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 127mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; External Height:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51K6081
Product Name Self-Laminating Cable Labels; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details