Panduit Corp. Self-Laminating Write-On Cable Marker Book; Marker Type Panduit PSCB-16Y

Description
SELF-LAMINATING WRITE-ON CABLE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 152.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: Yes
Description
SELF-LAMINATING WRITE-ON CABLE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 152.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Self-Laminating Write-On Cable Marker Book; Marker Type Panduit - 51K6077 - Newark, An Avnet Company
Chicago, IL, United States
Self-Laminating Write-On Cable Marker Book; Marker Type Panduit
51K6077
Self-Laminating Write-On Cable Marker Book; Marker Type Panduit 51K6077
SELF-LAMINATING WRITE-ON CABLE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 152.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: Yes

SELF-LAMINATING WRITE-ON CABLE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 152.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51K6077
Product Name Self-Laminating Write-On Cable Marker Book; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Split Sleeve Cable Marker - 88176 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.700 inch (17.78 mm)
View Details