Panduit Corp. Write-On Marker Book; Marker Type Panduit PSCB-13Y

Description
WRITE-ON MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 76.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet
Description
WRITE-ON MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 76.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write-On Marker Book; Marker Type Panduit - 51K6076 - Newark, An Avnet Company
Chicago, IL, United States
Write-On Marker Book; Marker Type Panduit
51K6076
Write-On Marker Book; Marker Type Panduit 51K6076
WRITE-ON MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 76.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; For Use With:Cable & Wire RoHS Compliant: Yes

WRITE-ON MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 76.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51K6076
Product Name Write-On Marker Book; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-164 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details