Panduit Corp. Blank Self-Laminating Write-On Cable Marker Book; Marker Type Panduit PSCB-12Y

Description
BLANK SELF-LAMINATING WRITE-ON CABLE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker BookRoHS Compliant: Yes
Description
BLANK SELF-LAMINATING WRITE-ON CABLE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker BookRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Blank Self-Laminating Write-On Cable Marker Book; Marker Type Panduit - 51K6075 - Newark, An Avnet Company
Chicago, IL, United States
Blank Self-Laminating Write-On Cable Marker Book; Marker Type Panduit
51K6075
Blank Self-Laminating Write-On Cable Marker Book; Marker Type Panduit 51K6075
BLANK SELF-LAMINATING WRITE-ON CABLE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker BookRoHS Compliant: Yes

BLANK SELF-LAMINATING WRITE-ON CABLE MARKER BOOK; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker BookRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51K6075
Product Name Blank Self-Laminating Write-On Cable Marker Book; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details