Panduit Corp. Cable Ties and Zip Ties PRWP1SA-D

Description
"Standard, Releasable Natural 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote
Description
"Standard, Releasable Natural 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, 130mm, Natural (part number 49AC5071) is made from natural nylon material suitable for indoor use. It features weather-resistant properties, providing enhanced resistance to damage from ultraviolet light, making it applicable for both indoor and outdoor environments. The cable tie is heat stabilized, allowing it to withstand high temperatures up to 239°F (115°C). This product combines a cable tie, mount, and fastener into a single component, facilitating the attachment of cable bundles to flat surfaces. The design includes wings that ensure constant tension for a secure installation, while an extended release tab allows for easy release and re-use, which is beneficial during development or servicing. The curved tip aids in quick initial threading, enhancing installation efficiency. The cable tie has a maximum bundle diameter of 25.4mm and a minimum loop tensile strength of 50lbs.

Datasheet Summary
Powered by GS/AI

The Cable Tie, 130mm, Natural (part number 49AC5071) is made from natural nylon material suitable for indoor use. It features weather-resistant properties, providing enhanced resistance to damage from ultraviolet light, making it applicable for both indoor and outdoor environments. The cable tie is heat stabilized, allowing it to withstand high temperatures up to 239°F (115°C). This product combines a cable tie, mount, and fastener into a single component, facilitating the attachment of cable bundles to flat surfaces. The design includes wings that ensure constant tension for a secure installation, while an extended release tab allows for easy release and re-use, which is beneficial during development or servicing. The curved tip aids in quick initial threading, enhancing installation efficiency. The cable tie has a maximum bundle diameter of 25.4mm and a minimum loop tensile strength of 50lbs.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23177-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23177-ND
Cable Ties and Zip Ties 298-23177-ND
"Standard, Releasable Natural 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Releasable Natural 1.00"" (25.40mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 130Mm, Natural; Cable Tie Material Panduit - 49AC5071 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 130Mm, Natural; Cable Tie Material Panduit
49AC5071
Cable Tie, 130Mm, Natural; Cable Tie Material Panduit 49AC5071
CABLE TIE, 130MM, NATURAL; Cable Tie Material:-; Cable Tie Colour:Natural; Cable Tie Length:130mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:25.4mm; Minimum Loop Tensile Strength:50lb; Cable Tie Type:Push Mount Wing; Product RoHS Compliant: Yes

CABLE TIE, 130MM, NATURAL; Cable Tie Material:-; Cable Tie Colour:Natural; Cable Tie Length:130mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:25.4mm; Minimum Loop Tensile Strength:50lb; Cable Tie Type:Push Mount Wing; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23177-ND 49AC5071
Product Name Cable Ties and Zip Ties Cable Tie, 130Mm, Natural; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details