Panduit Corp. Cable Ties and Zip Ties PRT6EH-Q0

Description
"Lashing, Releasable Black 6.00"" (152.40mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Releasable Black 6.00"" (152.40mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14044-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14044-ND
Cable Ties and Zip Ties 298-14044-ND
"Lashing, Releasable Black 6.00"" (152.40mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Releasable Black 6.00"" (152.40mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
CABLE TIE, PAN-TY, RELEASABLE, WEATHER RESISTANT, NYLON; 22.2IN - 70043957 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, PAN-TY, RELEASABLE, WEATHER RESISTANT, NYLON; 22.2IN
70043957
CABLE TIE, PAN-TY, RELEASABLE, WEATHER RESISTANT, NYLON; 22.2IN 70043957
Pan-Ty® Releasable Lashing Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Extra-Heavy Cross Section Lashing Ties are typically used on heavy duty jobs such as securing conduit or large cable bundles to permanent structures indoors or out. Weather Resistant material resists ultraviolet light. The extended tab end of releasable cable ties permits easy release and reuse even after the tie has been pulled up snug by hand. Releasable ties are particularly useful where changes are anticipated during development, production or servicing in the field. Can be used with MCEH mounting clip.

Pan-Ty® Releasable Lashing Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Extra-Heavy Cross Section

  • Lashing Ties are typically used on heavy duty jobs such as securing conduit or large cable bundles to permanent structures indoors or out.
  • Weather Resistant material resists ultraviolet light.
  • The extended tab end of releasable cable ties permits easy release and reuse even after the tie has been pulled up snug by hand.
  • Releasable ties are particularly useful where changes are anticipated during development, production or servicing in the field.
  • Can be used with MCEH mounting clip.
Supplier's Site
Pan-Ty Cable Tie; Cable Tie Material Panduit - 97B2067 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Cable Tie; Cable Tie Material Panduit
97B2067
Pan-Ty Cable Tie; Cable Tie Material Panduit 97B2067
PAN-TY CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:564mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Pan-Ty Cable Tie; Width:0.5" RoHS Compliant: Yes

PAN-TY CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:564mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Pan-Ty Cable Tie; Width:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-14044-ND 70043957 97B2067
Product Name Cable Ties and Zip Ties CABLE TIE, PAN-TY, RELEASABLE, WEATHER RESISTANT, NYLON; 22.2IN Pan-Ty Cable Tie; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-264 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details