Panduit Corp. Cable Ties and Zip Ties PRT6EH-C100

Description
"Lashing, Releasable Black 6.00"" (152.40mm) 0.500"" (12.70mm) 90 lbs (40.82 kg)"
Request a Quote Datasheet
Description
"Lashing, Releasable Black 6.00"" (152.40mm) 0.500"" (12.70mm) 90 lbs (40.82 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14043-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14043-ND
Cable Ties and Zip Ties 298-14043-ND
"Lashing, Releasable Black 6.00"" (152.40mm) 0.500"" (12.70mm) 90 lbs (40.82 kg)"

"Lashing, Releasable Black 6.00"" (152.40mm) 0.500"" (12.70mm) 90 lbs (40.82 kg)"

Buy Now Datasheet
Cable Tie, 564Mm, Polypropylene, 90Lb; Cable Tie Material Panduit - 01H7005 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 564Mm, Polypropylene, 90Lb; Cable Tie Material Panduit
01H7005
Cable Tie, 564Mm, Polypropylene, 90Lb; Cable Tie Material Panduit 01H7005
CABLE TIE, 564MM, POLYPROPYLENE, 90LB; Cable Tie Material:PP (Polypropylene); Cable Tie Length:564mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIE, 564MM, POLYPROPYLENE, 90LB; Cable Tie Material:PP (Polypropylene); Cable Tie Length:564mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14043-ND 01H7005
Product Name Cable Ties and Zip Ties Cable Tie, 564Mm, Polypropylene, 90Lb; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160967-1 - TE Connectivity
Specs
Length 3.86 inch (98 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details