Panduit Corp. Cable Tie, Releasable, 22.2"L (564mm), E PRT6EH-C0

Description
Cable Tie, Releasable, 22.2"L (564mm), E
Request a Quote Datasheet
Description
Cable Tie, Releasable, 22.2"L (564mm), E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Releasable, 22.2
Wilmington, MA, United States
Cable Tie, Releasable, 22.2"L (564mm), E
PRT6EH-C0
Cable Tie, Releasable, 22.2"L (564mm), E PRT6EH-C0
Cable Tie, Releasable, 22.2"L (564mm), E

Cable Tie, Releasable, 22.2"L (564mm), E

Buy Now
Cable Ties and Zip Ties - 298-14042-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14042-ND
Cable Ties and Zip Ties 298-14042-ND
"Lashing, Releasable Black 6.00"" (152.40mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Releasable Black 6.00"" (152.40mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 564Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit - 49AC5069 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 564Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit
49AC5069
Cable Tie, 564Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit 49AC5069
CABLE TIE, 564MM, NYLON 6.6, BLK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:564mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:152.4mm; Minimum Loop Tensile Strength:250lb; RoHS Compliant: Yes

CABLE TIE, 564MM, NYLON 6.6, BLK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:564mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:152.4mm; Minimum Loop Tensile Strength:250lb; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PRT6EH-C0 298-14042-ND 49AC5069
Product Name Cable Tie, Releasable, 22.2"L (564mm), E Cable Ties and Zip Ties Cable Tie, 564Mm, Nylon 6.6, Blk, Pk100; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details